HP logo

HP EliteBook Folio 9470m Intel® Core™ i5 i5-3427U Ultrabook 35.6 cm (14") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37607
Info modified on:
02 Feb 2025, 23:11:53
Short summary description HP EliteBook Folio 9470m Intel® Core™ i5 i5-3427U Ultrabook 35.6 cm (14") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 9470m, Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 180 GB

Long summary description HP EliteBook Folio 9470m Intel® Core™ i5 i5-3427U Ultrabook 35.6 cm (14") 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 9470m. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3427U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.61 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.