HP logo

HP Compaq Presario CQ43-407TX Intel® Pentium® B960 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450M Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26094
Info modified on:
29 Jan 2025, 19:46:56
End of life date:
02 Dec 2012
Short summary description HP Compaq Presario CQ43-407TX Intel® Pentium® B960 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450M Windows 7 Home Basic Black:

HP Compaq Presario CQ43-407TX, Intel® Pentium®, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Compaq Presario CQ43-407TX Intel® Pentium® B960 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450M Windows 7 Home Basic Black:

HP Compaq Presario CQ43-407TX. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: B960, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.