HP logo

HP Compaq Elite Compaq 8000 Elite Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel 4500 Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168635
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Compaq Elite Compaq 8000 Elite Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel 4500 Windows 7 Professional PC Black:

HP Compaq Elite Compaq 8000 Elite, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Elite Compaq 8000 Elite Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Intel 4500 Windows 7 Professional PC Black:

HP Compaq Elite Compaq 8000 Elite. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD-RW. Discrete graphics card model: Intel 4500. Operating system installed: Windows 7 Professional. Power supply: 320 W. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.