HP logo

HP Compaq dc5800 Base Model Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business SFF

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264222
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Compaq dc5800 Base Model Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business SFF:

HP Compaq dc5800 Base Model Small Form Factor PC, 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc5800 Base Model Small Form Factor PC Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business SFF:

HP Compaq dc5800 Base Model Small Form Factor PC. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Form factor: SFF. Product type: PC. Weight: 8.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.