HP logo

HP Essential 430 Intel® Core™ i3 i3-370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3259
Info modified on:
30 Jan 2025, 20:06:50
End of life date:
30 Sept 2012
Short summary description HP Essential 430 Intel® Core™ i3 i3-370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS:

HP Essential 430, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP Essential 430 Intel® Core™ i3 i3-370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS:

HP Essential 430. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Weight: 2.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.