HP A6-3420M, AMD A6, Socket FS1 uPGA, 32 nm, A6-3420M, 1.5 GHz, Laptop
HP A6-3420M. Processor family: AMD A6, Processor socket: Socket FS1 uPGA, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 6520G. Market segment: Mobile