HP logo

HP Elite 7500 MT + LE2202x Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB Windows 8 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66913
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Elite 7500 MT + LE2202x Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB Windows 8 Pro Micro Tower PC Black:

HP Elite 7500 MT + LE2202x, 3.3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 8 Pro

Long summary description HP Elite 7500 MT + LE2202x Intel® Core™ i3 i3-3220 2 GB DDR3-SDRAM 500 GB Windows 8 Pro Micro Tower PC Black:

HP Elite 7500 MT + LE2202x. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor: i3-3220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.