HP logo

HP V21 computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22718
Info modified on:
31 May 2024, 09:36:04
End of life date:
30 Jun 2022
Short summary description HP V21 computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED:

HP V21, 52.6 cm (20.7"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description HP V21 computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED:

HP V21. Display diagonal: 52.6 cm (20.7"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.