location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9JT62PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721671905 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-9500T (9MB Cache, 2.2GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver :
The short editorial description of HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver

Intel Core i5-9500T (9MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
The official marketing text of HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver as supplied by the manufacturer

The ultra-powerful enterprise-class Mini is now more nimble than ever
Experience performance, security, and manageability tailored for the modern workplace with the compact HP EliteDesk 800 Desktop Mini. It’s built to suit your business and budget.

Short summary description HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
This short summary of the HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G5, 2.2 GHz, Intel® Core™ i5, i5-9500T, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
This is an auto-generated long summary of HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver based on the first three specs of the first five spec groups.

HP EliteDesk 800 G5. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-9500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Meet the mighty Mini

Tackle demanding challenges with a 9th generation Intel® processor[4] and high-capacity storage.

Build a universe around your Mini

Expand your experience with optional HP Mini accessories[7] that simplify mounting[11] and securing your device. Save space by attaching your Mini behind an HP EliteDisplay.[9] Streamline cabling with USB-C® and optional HP Power Supply Holder.[7]

Enhanced data and device security

Get a highly secure PC reinforced by the full HP security suite. Store and lock your Mini and power cord in the optional HP Lock Box.[7]

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [5]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [6]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits, or corruption.

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [3]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor *
i5-9500T
Processor number of cores
6
Processor boost frequency
3.7 GHz
Processor frequency *
2.2 GHz
Processor cache
9 MB
Processor cache type
Smart Cache
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.6 GHz
Number of processors installed
1
Memory
Internal memory *
8 GB
Memory, maximum *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN connection *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Ports & interfaces
Combo headphone/mic port
Yes
M.2 card slot (wireless)
1
M.2 card slot (storage)
2
Design
Form factor *
Mini PC
Number of 2.5" bays
1
Product colour *
Black, Silver
Country of origin
China
Performance
Market positioning
Premium
Chipset
Intel Q370
Audio chip
Conexant CX20632
Password protection type
Power on
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP segment
Business
Power
Power supply *
65 W
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
960 g
Package width
497 mm
Package depth
128 mm
Package height
223 mm
Package weight
2.95 kg
Packaging content
Display included *
No
Keyboard included
Yes
Disclaimer HP EliteDesk 800 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black, Silver:
Disclaimer

[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[7] Sold separately or as a configurable option.
[9] Display sold separately. See display data sheet on hp.com for mounting bracket guidance.
[11] Mounting hardware sold separately. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[5] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[6] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.