HP logo

HP 245 G7 AMD A6 PRO A6-7350B Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11923
Info modified on:
27 Jan 2025, 08:34:56
End of life date:
31 Aug 2020
Short summary description HP 245 G7 AMD A6 PRO A6-7350B Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

HP 245 G7, AMD A6, 3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 245 G7 AMD A6 PRO A6-7350B Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

HP 245 G7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor: PRO A6-7350B, Processor frequency: 3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.