HP logo

HP Z4 G4 Intel® Xeon® W-2145 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P400 Linux Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7632
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP Z4 G4 Intel® Xeon® W-2145 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P400 Linux Tower Workstation Black:

HP Z4 G4, 3.7 GHz, Intel® Xeon®, W-2145, 32 GB, 512 GB, Linux

Long summary description HP Z4 G4 Intel® Xeon® W-2145 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P400 Linux Tower Workstation Black:

HP Z4 G4. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon®, Processor: W-2145. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® P400. Operating system installed: Linux. Power supply: 750 W. Form factor: Tower. Product type: Workstation. Weight: 10.2 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.