HP 918603-061, Full-size (100%), Wireless, RF Wireless, Membrane, Black
HP 918603-061. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Home. Product colour: Black