location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8SM93PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441813913 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Product Brochure/Datasheet (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8600 (9MB Cache, 3.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver :
The short editorial description of HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver

Intel Core i5-8600 (9MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 1000GB HDD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver:
The official marketing text of HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver as supplied by the manufacturer

Security, manageability, and performance in a modern compact design
Powered for the enterprise, the HP EliteDesk 800 SFF is one of our most secure and manageable PCs featuring high performance and expandability in a space-saving, stylishly designed chassis for the modern workplace.

Short summary description HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver:
This short summary of the HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G4, 3.1 GHz, Intel® Core™ i5, i5-8600, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver:
This is an auto-generated long summary of HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver based on the first three specs of the first five spec groups.

HP EliteDesk 800 G4. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-8600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: SFF. Product type: PC. Product colour: Black, Silver

Performance first

High-performance users will enjoy huge expansion, powerful 8th Gen Intel® Core™ processors[4], and Intel® Optane™ memory[5]. Amplify performance with optional 95W processors[6], and Thunderbolt™ [6].

Expansion that extends your investment

The HP EliteDesk 800 SFF sets a new standard for expandability with four bays and four slots, plus three additional M.2 slots, and plenty of configurable ports.

Strong security, powerful manageability

Protect your PC against the evolving malware threats of the future, with self-healing, hardware-enforced, and manageable security solutions from HP. From the BIOS to the browser HP Sure Start Gen4[2] and HP Sure Click[7] help secure your PC.

Quick and secure recovery to the latest image

Quickly and securely restore PCs to the latest image using a network connection with HP Sure Recover. [9]

Get PC images right the first time

Improve the quality and security of custom Windows images with HP Image Assistant Gen3 which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click. [7]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [3]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with self-healing protection. [8]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run. [2]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [10]

Protect identities with HP Multi-Factor Authenticate Gen2[10]

Fortify your security with up to three authentication factors. [11]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor *
i5-8600
Processor number of cores
6
Processor boost frequency
4.3 GHz
Processor frequency *
3.1 GHz
Processor cache
9 MB
Bus type
DMI3
Number of processors installed
1
Memory
Internal memory *
8 GB
Memory, maximum *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
2
Design
Form factor *
SFF
Number of 3.5" bays
2
Number of 2.5" bays
1
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Market positioning
Premium
Chipset
Intel Q370
Audio chip
Conexant CX20632
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Conflict-Free processor
Yes
Special features
HP segment
Business
Power
Power supply *
250 W
Weight & dimensions
Width *
100 mm
Depth *
338 mm
Height *
308 mm
Weight *
6.71 kg
Package width
399 mm
Package depth
499 mm
Package height
230 mm
Package weight
9 kg
Packaging content
Display included *
No
Disclaimer HP EliteDesk 800 G4 Intel® Core™ i5 i5-8600 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black, Silver:
Disclaimer

[2] HP Sure Start Gen4 is available on HP Elite and HP Pro 600 products equipped with 8th generation Intel® or AMD processors.
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system and requires configuration with an optional Intel® Core™ i(5 or 7)+ processor.
[6] Sold separately or as an optional feature.
[7] HP Sure Click is available on most HP PCs and supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[8] HP Sure Run is available on HP Elite products equipped with 8th generation Intel® or AMD processors.
[9] HP Sure Recover is available on HP Elite PCs with 8th generation Intel® or AMD processors and requires an open, wired network connection. Not available on platforms with multiple internal storage drives or Intel® Optane™. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[10] HP Multi Factor Authenticate Gen2 requires Windows, 7th or 8th generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN. Microsoft System Center Configuration Manager is required for deployment. Three authentication factors require Intel® vPro™.
[11] HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.