HP logo

HP LaserJet M438n Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79683
Info modified on:
01 Aug 2025, 06:04:14
Short summary description HP LaserJet M438n Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:

HP LaserJet M438n Multifunction Black and white Printer, Ethernet Only; Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, Black, White

Long summary description HP LaserJet M438n Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:

HP LaserJet M438n Multifunction Black and white Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.