HP logo

HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30412
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G3, 3.5 GHz, AMD A10, A10-9700, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD A10 A10-9700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G3. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor: A10-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Form factor: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.