HP Slim Desktop S01-aD0107il, 2 GHz, Intel® Celeron®, J4005, 4 GB, 1 TB, FreeDOS
HP Slim Desktop S01-aD0107il. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor: J4005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: FreeDOS. Power supply: 65 W. Form factor: Mini Tower. Product type: PC. Product colour: Black