HP logo

HP Pavilion Gaming TG01-0203in AMD Ryzen™ 7 3700X 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12029
Info modified on:
11 Nov 2024, 16:51:59
End of life date:
30 Jun 2021
Short summary description HP Pavilion Gaming TG01-0203in AMD Ryzen™ 7 3700X 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Black:

HP Pavilion Gaming TG01-0203in, 3.6 GHz, AMD Ryzen™ 7, 3700X, 8 GB, 1.51 TB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-0203in AMD Ryzen™ 7 3700X 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Mini Tower PC Black:

HP Pavilion Gaming TG01-0203in. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor: 3700X. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.