HP Slim Desktop S01-aD0104in, 1.5 GHz, Intel® Pentium® Silver, J5005, 4 GB, 1 TB, Windows 10 Home
HP Slim Desktop S01-aD0104in. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium® Silver, Processor: J5005. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini Tower. Product type: PC. Product colour: Black