HP logo

HP Chromebook 14A G5 AMD A4 A4-9120C 35.6 cm (14") HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8822
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2021
Short summary description HP Chromebook 14A G5 AMD A4 A4-9120C 35.6 cm (14") HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

HP Chromebook 14A G5, AMD A4, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB, ChromeOS

Long summary description HP Chromebook 14A G5 AMD A4 A4-9120C 35.6 cm (14") HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

HP Chromebook 14A G5. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A4, Processor: A4-9120C. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R4. Operating system installed: ChromeOS. Product colour: Grey. Weight: 1.57 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.