HP logo

HP ProDesk 400 G6 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7170
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Jun 2021
Short summary description HP ProDesk 400 G6 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black, Silver:

HP ProDesk 400 G6, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, 500 GB, FreeDOS

Long summary description HP ProDesk 400 G6 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black, Silver:

HP ProDesk 400 G6. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.