HP logo

HP Z VR Backpack G2 Workstation i7-8850H 16 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21487
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Mar 2022
Short summary description HP Z VR Backpack G2 Workstation i7-8850H 16 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080:

HP Z VR Backpack G2 Workstation, 2.6 GHz, i7-8850H, 16 GB, DDR4-SDRAM

Long summary description HP Z VR Backpack G2 Workstation i7-8850H 16 GB DDR4-SDRAM NVIDIA® GeForce RTX™ 2080:

HP Z VR Backpack G2 Workstation. Processor frequency: 2.6 GHz, Processor: i7-8850H. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.