HP logo

HP Color LaserJet Pro LaserJet Pro M155a Color Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15905
Info modified on:
16 Jun 2025, 23:48:56
Short summary description HP Color LaserJet Pro LaserJet Pro M155a Color Printer:

HP Color LaserJet Pro LaserJet Pro M155a Color Printer, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, White

Long summary description HP Color LaserJet Pro LaserJet Pro M155a Color Printer:

HP Color LaserJet Pro LaserJet Pro M155a Color Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Display: LED, Product colour: White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.