location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mt45 Mobile Thin Client

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP mt45 Mobile Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7FP81AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905279258 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of unit exchange including on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP mt45 Mobile Thin Client :
The short editorial description of HP mt45 Mobile Thin Client

mt45 Mobile Thin Client
More>>>
HP mt45 Mobile Thin Client:
The official marketing text of HP mt45 Mobile Thin Client as supplied by the manufacturer

Sleek, secure, and performance on-the-go
Achieve the perfect balance of form and function with the beautifully designed HP mt45 Mobile Thin Client. It’s offers built-in collaboration features such as a world-facing third mic, collaboration keys and loud speakers.

Short summary description HP mt45 Mobile Thin Client:
This short summary of the HP mt45 Mobile Thin Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP mt45 Mobile Thin Client, 326 mm, 234 mm, 17.9 mm

Long summary description HP mt45 Mobile Thin Client:
This is an auto-generated long summary of HP mt45 Mobile Thin Client based on the first three specs of the first five spec groups.

HP mt45 Mobile Thin Client. Width: 326 mm, Depth: 234 mm, Height: 17.9 mm

Distinctively designed to work everywhere

Mobilize your workforce in style with this precision-crafted, all-aluminum mobile thin client. It has a breathtaking 14” diagonal Full HD[1] narrow bezel and optional anti-glare touch display[3] that’s crisp and bright inside and outside.

Effortless remote conferencing

Never miss a word during PC calls with advanced collaboration features like HP Noise Cancellation. Loud speakers expertly tuned by Bang & Olufsen produce rich sound, while the world-facing third microphone and Skype for Business® collaboration keys boost productivity.

A privacy and security power combo

Maximize data and device safety with HP Privacy Camera[3], multi-factor finger authentication, HP Sure Start Gen5[4]BIOS protection, HP Sure View Gen3[13] and the secure, virus-resistant HP ThinPro OS.

Fast charging, fewer cables

Power-up in a flash with optional HP Fast Charge adapter, which charges your battery up to 50% in 30 minutes. Access everything - network, data, video, and power charging with one simple USB-C™ cable connected from your dock to your thin client. [5,6]

Next-level security

Help ensure data security by keeping it off the local device. Get added protection from the TPM 2.0 chipset, Windows Enterprise security features and HP Write Manager, which defends against unauthorized updates and viruses.

Optimized for your cloud and VDI environments

Enjoy premium virtualization with industry ISV partners, including Citrix®, VMware®, and Microsoft®, plus features like a cloud-connectable integrated browser, single sign-on support, and multimedia redirection.

Stay Connected

Your “office” can be where you need it, letting you stay connected almost everywhere with a reliable wireless LAN connection with enhanced signal strength and supports optional 4G LTE category 9 wireless broadband technology. [12]

Quick. Clean. Streamlined

Customize an intuitive interface and level of protection to fit your needs, and maximize your cloud infrastructure, VDI, and kiosk environments with HP Easy Shell software, designed to optimize your Windows Embedded user experience.

Management simplified

Make it easy to deploy, manage, and maintain your install base onsite or remotely with HP Device Manager, a software tool available exclusively for HP Thin Clients.

Road warrior-approved

Work without worry with a thin client that’s passed extreme testing standards and has a minor spill-resistant keyboard. [8]

World-class support

Rest easy with a one-year limited warranty. To extend your protection beyond the standard limited warranty, select an optional HP Care Pack. [11]

Reduce your impact

Help decrease power consumption and office cooling requirements with ENERGY STAR® and EPEAT® 2019 registered certifications and a low halogen design. [9,10]

Naturally secure with HP ThinPro OS

Help protect data and important files with a Linux®-based OS that is inherently resistant to virus threats, malware, and has a read-only locked file system to prevents unauthorized updates.

Weight & dimensions
Width
326 mm
Weight & dimensions
Depth
234 mm
Height
17.9 mm
Disclaimer HP mt45 Mobile Thin Client:
Disclaimer

[1] Full HD content required to view Full HD images.
[3] HP Sure View privacy screen is an optional feature and must be configured at purchase.
[4] HP Sure Start Gen5 is available on select HP products with Intel processors. See product specifications for availability. [5] Fast Charge is an optional feature. Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[6] USB-C™ cable sold separately.
[8] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires optional HP Accidental Damage Protection Care Pack.
[9] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[10] External power supplies, power cords, cables, and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[11] HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[12] WWAN module is optional, must be configured at the factory and requires separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
[13] HP Sure View G3 integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.