HP Intel Xeon E3-1225 v3, Intel® Xeon® E3 V3 Family, LGA 1150 (Socket H3), 22 nm, E3-1225V3, 3.2 GHz, 64-bit
HP Intel Xeon E3-1225 v3. Processor family: Intel® Xeon® E3 V3 Family, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics P4600, On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1200 MHz. Market segment: Server, PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4, Graphics & IMC lithography: 22 nm. Intel Virtualization Technology: VT-d, VT-x