HP AMD A10-5800B, AMD A10, Socket FM2, 32 nm, A10-5800B, 3.38 GHz, 64-bit
HP AMD A10-5800B. Processor family: AMD A10, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1866 MHz. On-board graphics card model: AMD Radeon HD 7660D. Market segment: Desktop