HP logo

HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Silver, Black J1900

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7554
Info modified on:
02 Mar 2025, 17:05:24
End of life date:
31 Jul 2021
Short summary description HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Silver, Black J1900:

HP t628, 2 GHz, Intel, Intel® Celeron®, J1900, 2.42 GHz, 2 MB

Long summary description HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Silver, Black J1900:

HP t628. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Product colour: Silver, Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.