HP EliteDesk 800 G4, 3 GHz, Intel® Core™ i5, i5-8500, 8 GB, 256 GB, Windows 10 Pro
HP EliteDesk 800 G4. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black, Silver