HP logo

HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65996
Info modified on:
14 Mar 2024, 19:36:55
Short summary description HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

HP 250 G7, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 8 GB, 512 GB, Windows 10 Home

Long summary description HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.