HP logo

HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 16 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23079
Info modified on:
14 Mar 2024, 19:49:20
Short summary description HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 16 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

HP ProDesk 600 G4, 2.1 GHz, Intel® Core™ i5, i5-8500T, 16 GB, DDR4-SDRAM, 256 GB

Long summary description HP ProDesk 600 G4 Intel® Core™ i5 i5-8500T 16 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

HP ProDesk 600 G4. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-8500T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1.25 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.