location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
280 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6HS16PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808367816 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2020
Product end of life date
Bullet Points HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-8100 (6MB Cache, 3.6GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black :
The short editorial description of HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black

Intel Core i3-8100 (6MB Cache, 3.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, Intel UHD Graphics 630, LAN, Windows 10 Home 64-bit
More>>>
HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:
The official marketing text of HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black as supplied by the manufacturer

Maximize your investment
Take on your everyday work at an affordable price with the HP 280 SFF. Get the computing power you need while minimizing the PC footprint and the total cost of ownership—now that’s a smart investment.

Short summary description HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:
This short summary of the HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 280 G3, 3.6 GHz, Intel® Core™ i3, i3-8100, 8 GB, 1 TB, Windows 10 Home

Long summary description HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:
This is an auto-generated long summary of HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black based on the first three specs of the first five spec groups.

HP 280 G3. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black

Ready for work

The HP 280 SFF provides a powerful PC with the features you need to accomplish your everyday tasks.

Progressive style

Take up less space than a traditional tower with the HP 280 SFF with a stylish design that is easy to set up and use.

Powered up processing

Help optimize performance with an 8th Gen Intel® Core™ processor[3], Intel UHD Graphics or optional discrete graphics[4], up to 32GB of DDR4 memory[4], PCIe slots for future growth, and support for optional PCIe NVMe storage[4].

Help keep data safe

Help protect your investment and your data with firmware TPM and a security lock slot.

Let nothing stand in your way

Help secure the future of your business. PCs from HP make the most of Windows 10 Pro to protect you from today’s security threats and maximize management and productivity features for business. [1]

Hassle-free connectivity

Get fast and easy connections with optional Gigabit LAN and WLAN featuring 802.11ac protocol and Bluetooth® 4.2 connectivity. [5]

Peripheral support

Support two independent displays with VGA and HDMI connectivity and plug in up to 8 compatible USB devices and utilize a serial port. [4]

PC management made more manageable

Spend less time and get right to the updates you need with HP Support Assistant.

Clean software image

With the clean, professional software image on the HP 280 SFF, you will be productive in no time!

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor *
i3-8100
Processor number of cores
4
Processor threads
4
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Memory, maximum *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
No
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Number of execution units
23
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 1.x) slots
1
PCI Express x16 slots
1
Design
Form factor *
SFF
Placement supported
Horizontal
Number of 3.5" bays
1
Cable lock slot
Yes
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Chipset
Intel® H370
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
126688
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Conflict-Free processor
Yes
Special features
HP JumpStart
Yes
HP Recovery Manager
Yes
HP Documentation
Yes
HP segment
Home
Power
Power supply *
180 W
Certificates
Certification
CECP; SEPA; CEL; FCC; UL; RoHS; CCC; CE
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
270 mm
Depth *
296 mm
Height *
95 mm
Weight *
4.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Product code Product Stock Price from
HP 280 G3 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black HP 280 G3 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black
(show image)
3AZ94PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com [2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36GB of system disk (for Windows 10) is reserved for system recovery software. [3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [4] Sold separately or as an optional feature. Wireless access point and internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.