HP Dual Mode Mouse, Right-hand, Optical, RF Wireless, 3600 DPI, Black
HP Dual Mode Mouse. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 3600 DPI, Buttons type: Pressed buttons, Control panel: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black