HP 4GB PC3-12800, 4 GB, DDR3, 1600 MHz, 204-pin SO-DIMM
HP 4GB PC3-12800. Component for: PC/Server, Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11