HP logo

HP 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137987
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz:

HP 4GB DDR3L-1600, 4 GB, 1 x 4 GB, DDR3L, 1600 MHz, 204-pin SO-DIMM

Long summary description HP 4GB DDR3L-1600 memory module 1 x 4 GB 1600 MHz:

HP 4GB DDR3L-1600. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.