HP logo

HP 682411-001 graphics card AMD Radeon HD7450 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111896
Info modified on:
18 May 2018, 03:02:39
Short summary description HP 682411-001 graphics card AMD Radeon HD7450 1 GB GDDR3:

HP 682411-001, Radeon HD7450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP 682411-001 graphics card AMD Radeon HD7450 1 GB GDDR3:

HP 682411-001. Graphics processor family: AMD, Graphics processor: Radeon HD7450, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.