HP logo

HP 24x computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36436
Info modified on:
29 Oct 2022, 06:47:26
End of life date:
31 Jul 2021
Short summary description HP 24x computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD:

HP 24x, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms

Long summary description HP 24x computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD:

HP 24x. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.