HP logo

HP Pro A AMD Ryzen™ 3 PRO 2200G 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7493
Info modified on:
11 Nov 2024, 16:56:20
End of life date:
29 Sept 2020
Short summary description HP Pro A AMD Ryzen™ 3 PRO 2200G 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black:

HP Pro A, 3.5 GHz, AMD Ryzen™ 3 PRO, 8 GB, 500 GB, DVD-RW, Windows 10 Pro

Long summary description HP Pro A AMD Ryzen™ 3 PRO 2200G 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Micro Tower PC Black:

HP Pro A. Processor frequency: 3.5 GHz, Processor family: AMD Ryzen™ 3 PRO, Processor: 2200G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Micro Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.