HP logo

HP ENVY 6032 Wireless All-in-One Color Printer, Photo printing; Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220564
Info modified on:
09 Jun 2025, 17:21:52
Short summary description HP ENVY 6032 Wireless All-in-One Color Printer, Photo printing; Copier, Scanner:

HP ENVY 6032 Wireless All-in-One Color Printer, Photo printing; Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP ENVY 6032 Wireless All-in-One Color Printer, Photo printing; Copier, Scanner:

HP ENVY 6032 Wireless All-in-One Color Printer, Photo printing; Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.