HP 280 G3 Small Form Factor PC, 3 GHz, Intel® Core™ i5, i5-8500, 8 GB, 500 GB, Windows 10 Pro
HP 280 G3 Small Form Factor PC. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black