HP ZBook 15 G5, Intel Xeon E, 2.9 GHz, 39.6 cm (15.6"), 32 GB, 512 GB, Grey, Silver
HP ZBook 15 G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor: E-2186M, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Product colour: Grey, Silver. Weight: 2.6 kg