HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey
HP OfficeJet Pro 8035 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey