HP logo

HP ZBook 14u G5 Intel® Core™ i7 i7-8650U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10548
Info modified on:
29 Jan 2025, 19:35:48
End of life date:
31 Jan 2020
Short summary description HP ZBook 14u G5 Intel® Core™ i7 i7-8650U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook 14u G5, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook 14u G5 Intel® Core™ i7 i7-8650U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook 14u G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.