HP logo

HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB 512 GB SSD FreeDOS Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5590
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB 512 GB SSD FreeDOS Tower PC Black:

HP Pro 400 G9, Intel® Core™ i7, i7-12700, 8 GB, 512 GB, DVD±RW, FreeDOS

Long summary description HP Pro 400 G9 Intel® Core™ i7 i7-12700 8 GB 512 GB SSD FreeDOS Tower PC Black:

HP Pro 400 G9. Processor family: Intel® Core™ i7, Processor: i7-12700. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD, Optical drive: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: FreeDOS. Form factor: Tower. Product type: PC. Weight: 5.31 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.