HP logo

HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11233
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Apr 2020
Short summary description HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:

HP 280 G3, 3.6 GHz, Intel® Core™ i3, i3-8100, 8 GB, 128 GB, Windows 10 Pro

Long summary description HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:

HP 280 G3. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.