HP logo

HP Designjet T630 36-in Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm Ethernet LAN connection

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262994
Info modified on:
26 May 2025, 19:09:52
Short summary description HP Designjet T630 36-in Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm Ethernet LAN connection:

HP Designjet T630 36-in Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, URF, JPEG, CALS G4, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 914 x 1897 mm

Long summary description HP Designjet T630 36-in Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI 914 x 1897 mm Ethernet LAN connection:

HP Designjet T630 36-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, URF, JPEG, CALS G4. Maximum print size: 914 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Product colour: Black, Internal memory: 1024 MB, Country of origin: China. Power consumption (standby): 0.2 W, Power consumption (typical): 35 W, Power consumption (sleep): 2.1 W. Sustainability certificates: ENERGY STAR, Forest Stewardship Council (FSC)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.