HP logo

HP EliteBook x360 1030 G8 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 32 GB LPDDR4x-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17186
Info modified on:
22 Jan 2025, 20:29:28
Short summary description HP EliteBook x360 1030 G8 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 32 GB LPDDR4x-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP EliteBook x360 1030 G8, Intel® Core™ i7, 33.8 cm (13.3"), 1920 x 1080 pixels, 32 GB, 2 TB, Windows 11 Pro

Long summary description HP EliteBook x360 1030 G8 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 32 GB LPDDR4x-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP EliteBook x360 1030 G8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-1185G7. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.