HP logo

HP 2TB 3G SATA 7.2K rpm LFF (3.5-inch) Non-hot Plug Midline 1yr Warranty Hard Drive internal hard drive 7200 RPM 3.5"

Data-sheet quality:
created/standardized by Icecat
Product views:
39653
Info modified on:
04 Apr 2025, 11:57:00
Short summary description HP 2TB 3G SATA 7.2K rpm LFF (3.5-inch) Non-hot Plug Midline 1yr Warranty Hard Drive internal hard drive 7200 RPM 3.5":

HP 2TB 3G SATA 7.2K rpm LFF (3.5-inch) Non-hot Plug Midline 1yr Warranty Hard Drive, 2 TB, 7200 RPM, 3.5", SATA

Long summary description HP 2TB 3G SATA 7.2K rpm LFF (3.5-inch) Non-hot Plug Midline 1yr Warranty Hard Drive internal hard drive 7200 RPM 3.5":

HP 2TB 3G SATA 7.2K rpm LFF (3.5-inch) Non-hot Plug Midline 1yr Warranty Hard Drive. Hard drive capacity: 2 TB, Hard drive rotational speed: 7200 RPM, Hard drive size: 3.5", Host interface: SATA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.