HP logo

HP Laser MFP 135a A4 1200 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161878
Info modified on:
09 May 2025, 10:08:02
Short summary description HP Laser MFP 135a A4 1200 x 1200 DPI 20 ppm:

HP Laser MFP 135a, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey, White

Long summary description HP Laser MFP 135a A4 1200 x 1200 DPI 20 ppm:

HP Laser MFP 135a. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.