HP logo

HP Desktop - 190-0302in Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12543
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 Oct 2020
Short summary description HP Desktop - 190-0302in Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black:

HP Desktop - 190-0302in, 3.6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description HP Desktop - 190-0302in Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home PC Black:

HP Desktop - 190-0302in. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Desktop. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.