HP logo

HP ProBook 440 G5 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 500 GB HDD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44278
Info modified on:
14 Mar 2024, 18:11:35
Short summary description HP ProBook 440 G5 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 500 GB HDD Silver:

HP ProBook 440 G5, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 8 GB, 500 GB, Silver

Long summary description HP ProBook 440 G5 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 500 GB HDD Silver:

HP ProBook 440 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Silver. Weight: 1.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.