HP logo

HP Z4 G4 Workstation

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15589
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
30 Sept 2021
Short summary description HP Z4 G4 Workstation:

HP Z4 G4 Workstation, 3.2 GHz, Intel® Xeon®, 8 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z4 G4 Workstation:

HP Z4 G4 Workstation. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon®, Processor: W-2104. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 465 W. Form factor: Tower. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.